Stock Drive Products & Sterling Instrument - SDP/SI 0.067" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0224

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q36-0224 is a medium-duty spirol pin made of carbon steel with a hardened Rc 46-53 rating and an oiled finish. It has an expanded diameter ranging from 0.067 to 0.072 inches and a length of 0.750 inches, designed for use in applications requiring precision alignment or fixation. The pin features a 5° to 15° chamfer and is priced per 100 pieces. It is formatted for standard inch-component drilling with recommended drill sizes between 0.061 and 0.065 inches.

Datasheet Summary
Powered by GS/AI

A 9Q36-0224 is a medium-duty spirol pin made of carbon steel with a hardened Rc 46-53 rating and an oiled finish. It has an expanded diameter ranging from 0.067 to 0.072 inches and a length of 0.750 inches, designed for use in applications requiring precision alignment or fixation. The pin features a 5° to 15° chamfer and is priced per 100 pieces. It is formatted for standard inch-component drilling with recommended drill sizes between 0.061 and 0.065 inches.

Suppliers

Company
Product
Description
Supplier Links
0.067
Hicksville, NY, United States
0.067" Expanded Diameter, Carbon Steel Spirol Pin
A 9Q36-0224
0.067" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0224
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q36-0224
Product Name 0.067" Expanded Diameter, Carbon Steel Spirol Pin
Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Hitch Pin, 0.062in. Diameter, 0.078125in. Drill Hole Size, 1.5625in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-18 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Hitch
Nominal Diameter 0.0620 inch (1.57 mm)
Length 1.56 inch (39.69 mm)
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 1.38 inch (34.92 mm)
View Details
0.099
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8120 inch (20.62 mm)
Material HardenedSteel
View Details
3MM Nominal Dia. Steel, 12MM Long Roll Pin - MD1481MQB030X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1181 inch (3 mm)
Length 0.4724 inch (12 mm)
View Details