Stock Drive Products & Sterling Instrument - SDP/SI Internal Hitch Pin, 0.047" Diameter, 0.875" Long, Material - Spring Wire, Oil-Tempered, Finish - Plated. A 9Q34-X4

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q34-X4 is an external hitch pin made of oil-tempered spring wire with a plated finish, featuring an inside diameter of 0.047 inch, a length of 0.25 inch, a recommended groove width of 0.0625 inch, a groove diameter of 0.1875 inch, and an eye diameter of 0.875 inch.

Datasheet Summary
Powered by GS/AI

A 9Q34-X4 is an external hitch pin made of oil-tempered spring wire with a plated finish, featuring an inside diameter of 0.047 inch, a length of 0.25 inch, a recommended groove width of 0.0625 inch, a groove diameter of 0.1875 inch, and an eye diameter of 0.875 inch.

Suppliers

Company
Product
Description
Supplier Links
Internal Hitch Pin, 0.047
Hicksville, NY, United States
Internal Hitch Pin, 0.047" Diameter, 0.875" Long, Material - Spring Wire, Oil-Tempered, Finish - Plated.
A 9Q34-X4
Internal Hitch Pin, 0.047" Diameter, 0.875" Long, Material - Spring Wire, Oil-Tempered, Finish - Plated. A 9Q34-X4
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q34-X4
Product Name Internal Hitch Pin, 0.047" Diameter, 0.875" Long, Material - Spring Wire, Oil-Tempered, Finish - Plated.
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.5000 inch (12.7 mm)
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.8120 inch (20.62 mm)
View Details
0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 2 inch (50.8 mm)
Material HardenedSteel
View Details
Internal Hitch Pin, 0.047in. Diameter, 0.0625in. Drill Hole Size, 0.59375in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-21 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Hitch
Nominal Diameter 0.0470 inch (1.19 mm)
Length 0.5938 inch (15.08 mm)
View Details