Stock Drive Products & Sterling Instrument - SDP/SI 0.1563" Nominal Dia. Carbon Steel, 0.5" Long Roll Pin A 9C35-0516

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9C35-0516 is a carbon steel roll pin with a nominal diameter of 5/32 inch and a length of 0.5 inch, made from carbon spring steel and priced per 100 pieces. It has a wall thickness of 0.032 inch, a chamfer diameter ranging from 0.162 to 0.167 inch, and a recommended hole size of 0.156 to 0.160 inch. The pin features optional chamfered ends and is designed for use in securing components where a semi-permanent fastening is required.

Datasheet Summary
Powered by GS/AI

A 9C35-0516 is a carbon steel roll pin with a nominal diameter of 5/32 inch and a length of 0.5 inch, made from carbon spring steel and priced per 100 pieces. It has a wall thickness of 0.032 inch, a chamfer diameter ranging from 0.162 to 0.167 inch, and a recommended hole size of 0.156 to 0.160 inch. The pin features optional chamfered ends and is designed for use in securing components where a semi-permanent fastening is required.

Suppliers

Company
Product
Description
Supplier Links
0.1563
Hicksville, NY, United States
0.1563" Nominal Dia. Carbon Steel, 0.5" Long Roll Pin
A 9C35-0516
0.1563" Nominal Dia. Carbon Steel, 0.5" Long Roll Pin A 9C35-0516
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C35-0516
Product Name 0.1563" Nominal Dia. Carbon Steel, 0.5" Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.196
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5620 inch (14.27 mm)
Material HardenedSteel
View Details
0.0938
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.6250 inch (15.87 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.6880 inch (17.48 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 1.38 inch (34.92 mm)
View Details