Stock Drive Products & Sterling Instrument - SDP/SI Internal Hitch Pin, 0.047in. Diameter, 0.0625in. Drill Hole Size, 0.59375in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. A 9Q34-21

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q34-21 is an internal hitch pin made of oil-tempered spring wire with a plated finish, featuring a diameter of 0.047 inch, a drill hole size of 1/16 inch, and a length of 19/32 inch.

Datasheet Summary
Powered by GS/AI

A 9Q34-21 is an internal hitch pin made of oil-tempered spring wire with a plated finish, featuring a diameter of 0.047 inch, a drill hole size of 1/16 inch, and a length of 19/32 inch.

Suppliers

Company
Product
Description
Supplier Links
Internal Hitch Pin, 0.047in. Diameter, 0.0625in. Drill Hole Size, 0.59375in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-21 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Internal Hitch Pin, 0.047in. Diameter, 0.0625in. Drill Hole Size, 0.59375in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated.
A 9Q34-21
Internal Hitch Pin, 0.047in. Diameter, 0.0625in. Drill Hole Size, 0.59375in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. A 9Q34-21
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q34-21
Product Name Internal Hitch Pin, 0.047in. Diameter, 0.0625in. Drill Hole Size, 0.59375in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated.
Pin Type Hitch
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.8120 inch (20.62 mm)
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.5620 inch (14.27 mm)
View Details
2.5mm Dia. BY 16mm Long 304 Stainless Steel Dowel Pin - MD0007MX0025X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.6299 inch (16 mm)
Material Stainless
View Details
0.1877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1877 inch (4.77 mm)
Length 2 inch (50.8 mm)
Material HardenedSteel
View Details