A 9Q27-046 is a Carbon Spring Steel external retaining ring rated for a shaft groove diameter of 0.469 in., with a free ring diameter of 0.428 in., groove width of 0.029 in., and thickness of 0.025 in., capable of supporting a maximum thrust load of 450 lbf. The ring is made from SAE 1065-1090 carbon spring steel, oil-dipped, with a tensile strength of 45,000 psi. The part is priced per 100 pieces and conforms to the specified tolerances for its size range.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Q27-046 |
| Product Name | Carbon Spring Steel external retaining ring for 0.469" shaft dia. |
| Ring Type | External |
| Ring Load | 450 lbs (204 kg) |
| Material | Carbon Spring Steel |
| Finish | Coating or Plating |