Stock Drive Products & Sterling Instrument - SDP/SI Carbon Spring Steel Internal Ring for 0.625" Housing Dia. A 9Q28-62

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q28-62 is a carbon spring steel internal retaining ring for a 0.625-inch housing diameter, oil-dipped, with a groove diameter of 0.665 inches, groove width of 0.039 inches, and ring thickness of 0.035 inches. It has a thrust strength of 8200 lbf and is priced per 100 pieces. The part is sized to fit within the tolerance ranges specified for its dimension class, with a tensile strength of 45,000 psi.

Datasheet Summary
Powered by GS/AI

A 9Q28-62 is a carbon spring steel internal retaining ring for a 0.625-inch housing diameter, oil-dipped, with a groove diameter of 0.665 inches, groove width of 0.039 inches, and ring thickness of 0.035 inches. It has a thrust strength of 8200 lbf and is priced per 100 pieces. The part is sized to fit within the tolerance ranges specified for its dimension class, with a tensile strength of 45,000 psi.

Suppliers

Company
Product
Description
Supplier Links
Carbon Spring Steel Internal Ring for 0.625
Hicksville, NY, United States
Carbon Spring Steel Internal Ring for 0.625" Housing Dia.
A 9Q28-62
Carbon Spring Steel Internal Ring for 0.625" Housing Dia. A 9Q28-62
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number A 9Q28-62
Product Name Carbon Spring Steel Internal Ring for 0.625" Housing Dia.
Ring Type Internal
Ring Load 8200 lbs (3719 kg)
Material Carbon Spring Steel
Unlock Full Specs
to access all available technical data

Similar Products

5mm Shaft Dia. External Retaining, with a 176kg Thrust Strength. - MD0471MQB005 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Metric
Ring Load 388 lbs (176 kg)
View Details
Carbon Spring Steel external retaining ring for 2.00
Specs
Ring Type External
Ring Load 8050 lbs (3651 kg)
Material Carbon Spring Steel
View Details
Beryllium Copper external retaining ring for 0.236
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Load 120 lbs (54.42 kg)
Material Beryllium Copper; Beryllium Copper
View Details
Carbon Spring Steel external retaining ring for 0.354
Specs
Ring Type External
Ring Load 300 lbs (136 kg)
Material Carbon Spring Steel
View Details