Stock Drive Products & Sterling Instrument - SDP/SI CARBON SPRING STEEL EXTERNAL E-RING FOR 4MM SHAFT DIA. MD6799MQB032

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SDP/SI E Ring MD6799MQB032 is designed for use with a 4 mm shaft diameter and is made from carbon spring steel. It features an oil-dipped finish, which can enhance its resistance to corrosion. The product adheres to DIN 6799 specifications, ensuring compatibility with standard applications.

The ring has specific tolerances for dimensions, including a D2 tolerance ranging from 0.8 to 2.3 mm with a maximum deviation of -0.06 mm, and a w1 tolerance of 0.24 to 0.44 mm with a positive deviation of +0.02 mm. The ring thickness (S) is also specified with a tolerance of ±0.02 mm.

This product is sold in quantities of 100 pieces, making it suitable for bulk purchasing in engineering projects. The safety factor for the ring's thrust strength is rated at 4, indicating a robust design for reliable performance in applications requiring secure fastening.

Datasheet Summary
Powered by GS/AI

The SDP/SI E Ring MD6799MQB032 is designed for use with a 4 mm shaft diameter and is made from carbon spring steel. It features an oil-dipped finish, which can enhance its resistance to corrosion. The product adheres to DIN 6799 specifications, ensuring compatibility with standard applications.

The ring has specific tolerances for dimensions, including a D2 tolerance ranging from 0.8 to 2.3 mm with a maximum deviation of -0.06 mm, and a w1 tolerance of 0.24 to 0.44 mm with a positive deviation of +0.02 mm. The ring thickness (S) is also specified with a tolerance of ±0.02 mm.

This product is sold in quantities of 100 pieces, making it suitable for bulk purchasing in engineering projects. The safety factor for the ring's thrust strength is rated at 4, indicating a robust design for reliable performance in applications requiring secure fastening.

Suppliers

Company
Product
Description
Supplier Links
CARBON SPRING STEEL EXTERNAL E-RING FOR 4MM SHAFT DIA. - MD6799MQB032 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
CARBON SPRING STEEL EXTERNAL E-RING FOR 4MM SHAFT DIA.
MD6799MQB032
CARBON SPRING STEEL EXTERNAL E-RING FOR 4MM SHAFT DIA. MD6799MQB032
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Retaining Rings and Snap Rings
Product Number MD6799MQB032
Product Name CARBON SPRING STEEL EXTERNAL E-RING FOR 4MM SHAFT DIA.
Ring Type External
Design Units Metric
Material Carbon Spring Steel
Finish Coating or Plating
Unlock Full Specs
to access all available technical data

Similar Products

Beryllium Copper external retaining ring for 0.236
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Ring Load 120 lbs (54.42 kg)
Material Beryllium Copper; Beryllium Copper
View Details
Carbon Spring Steel External E-Ring for 0.312
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type External
Design Units Inch; Metric
Material Carbon Spring Steel
View Details
Carbon Spring Steel external retaining ring for 3.00
Specs
Ring Type External
Ring Load 17200 lbs (7800 kg)
Material Carbon Spring Steel
View Details
Carbon Spring Steel Internal Ring for 0.777
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Ring Type Internal
Ring Load 15000 lbs (6803 kg)
Material Carbon Spring Steel
View Details