A 9Q19-06 is a split lock washer for a #6 screw, made of alloy steel with a black oxide finish, having an inside diameter of 0.148 inch, an outside diameter of 0.250 inch, and a material thickness of 0.031 inch.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | A 9Q19-06 |
| Product Name | #6 Screw Size, 0.148" Inside Diameter, 0.25" Outside Diameter, 0.031" Material Thick alloy steel Split Washer |
| Washer Type | Lockwasher, Helical Spring |
| Material | Steel; Alloy Steel, Black Oxide |
| Inside Diameter | 0.148 inch (3.759 mm) |