Stock Drive Products & Sterling Instrument - SDP/SI Wave Spring Washer, 0.266" Inside Diameter,0.5" Outside Diameter, 1/4" Screw Material :Stainless Steel AB3401-XP500X014

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Wave Spring Washer, part number AB3401-XP500X014, features an inside diameter of 0.266 inches and an outside diameter of 0.5 inches. It is constructed from 302 stainless steel, which is known for its corrosion resistance and durability. This washer is designed to accommodate a 1/4-inch screw size. The product is sold in quantities of ten pieces, making it suitable for various applications where space-saving and consistent load distribution are required. Its thin wall design allows for effective spring action in confined spaces, making it a practical choice for engineers looking for reliable fastening solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Wave Spring Washer, part number AB3401-XP500X014, features an inside diameter of 0.266 inches and an outside diameter of 0.5 inches. It is constructed from 302 stainless steel, which is known for its corrosion resistance and durability. This washer is designed to accommodate a 1/4-inch screw size. The product is sold in quantities of ten pieces, making it suitable for various applications where space-saving and consistent load distribution are required. Its thin wall design allows for effective spring action in confined spaces, making it a practical choice for engineers looking for reliable fastening solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washer, 0.266
Hicksville, NY, United States
Wave Spring Washer, 0.266" Inside Diameter,0.5" Outside Diameter, 1/4" Screw Material :Stainless Steel
AB3401-XP500X014
Wave Spring Washer, 0.266" Inside Diameter,0.5" Outside Diameter, 1/4" Screw Material :Stainless Steel AB3401-XP500X014
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number AB3401-XP500X014
Product Name Wave Spring Washer, 0.266" Inside Diameter,0.5" Outside Diameter, 1/4" Screw Material :Stainless Steel
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

6.4mm I.D., 12.5mm O.D., 1.6mm Thick Flat Washers - MD0125MCA060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material Steel; Zinc Plated Steel
Inside Diameter 0.252 inch (6.400 mm)
View Details
Wave Spring Washers, 17mm Inside Diameter, 27.8mm Outside Diameter, M16 Screw Size, Material- Stainless Steel. - MD4463MXP278X070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.669 inch (17.000 mm)
View Details
Curved Spring Washer, 10.5mm Inside Diameter, 18mm Outside Diameter, M10 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQA180 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Bowed or Curved
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.413 inch (10.500 mm)
View Details
Wave Spring Washer, 0.531
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.531 inch (13.487 mm)
View Details