Stock Drive Products & Sterling Instrument - SDP/SI #4 Screw Size, 0.12" Inside Diameter, 0.209" Outside Diameter, 0.025" Material Thick alloy steel Split Washer A 9Q19-04

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q19-04 is a split lock washer made of alloy steel with a black oxide finish, designed for #4 screws. It has an inside diameter of 0.120 inch, an outside diameter of 0.209 inch, and a material thickness of 0.025 inch. The washer complies with ASME B18.21.1 standards.

Datasheet Summary
Powered by GS/AI

A 9Q19-04 is a split lock washer made of alloy steel with a black oxide finish, designed for #4 screws. It has an inside diameter of 0.120 inch, an outside diameter of 0.209 inch, and a material thickness of 0.025 inch. The washer complies with ASME B18.21.1 standards.

Suppliers

Company
Product
Description
Supplier Links
#4 Screw Size, 0.12
Hicksville, NY, United States
#4 Screw Size, 0.12" Inside Diameter, 0.209" Outside Diameter, 0.025" Material Thick alloy steel Split Washer
A 9Q19-04
#4 Screw Size, 0.12" Inside Diameter, 0.209" Outside Diameter, 0.025" Material Thick alloy steel Split Washer A 9Q19-04
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9Q19-04
Product Name #4 Screw Size, 0.12" Inside Diameter, 0.209" Outside Diameter, 0.025" Material Thick alloy steel Split Washer
Washer Type Lockwasher, Helical Spring
Material Steel; Alloy Steel, Black Oxide
Inside Diameter 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

External Lock Washer, 3/8 Screw Size, 0.6875in. Outside Diameter, .036in. Thick, Material- Stainless Steel. - A 9X21-E38 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, External Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.688 inch (17.462 mm)
View Details
Curved Spring Washer, 4.3mm Inside Diameter, 8mm Outside Diameter, M4 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQA080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Bowed or Curved
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.169 inch (4.300 mm)
View Details
Countersunk Finishing Washer, #6 Screw Size, 0.143in. Inside Diameter, 0.437in. Outside Diameter, 0.1in. Thick. Material - Nylon (Zytel 101). - A 9M69-1410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter 0.143 inch (3.632 mm)
Outside Diameter 0.437 inch (11.100 mm)
Number Size No. 6
View Details
Wave Spring Washers, 3.2mm Inside Diameter, 8mm Outside Diameter, M3 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQB080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.126 inch (3.200 mm)
View Details