Stock Drive Products & Sterling Instrument - SDP/SI Countersunk Finishing Washer, #6 Screw Size, 0.143in. Inside Diameter, 0.437in. Outside Diameter, 0.1in. Thick. Material - Nylon (Zytel 101). A 9M69-1410

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Countersunk Finishing Washer, #6 Screw Size, 0.143in. Inside Diameter, 0.437in. Outside Diameter, 0.1in. Thick. Material - Nylon (Zytel 101). - A 9M69-1410 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Countersunk Finishing Washer, #6 Screw Size, 0.143in. Inside Diameter, 0.437in. Outside Diameter, 0.1in. Thick. Material - Nylon (Zytel 101).
A 9M69-1410
Countersunk Finishing Washer, #6 Screw Size, 0.143in. Inside Diameter, 0.437in. Outside Diameter, 0.1in. Thick. Material - Nylon (Zytel 101). A 9M69-1410
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 9M69-1410
Product Name Countersunk Finishing Washer, #6 Screw Size, 0.143in. Inside Diameter, 0.437in. Outside Diameter, 0.1in. Thick. Material - Nylon (Zytel 101).
Inside Diameter 0.143 inch (3.632 mm)
Unlock Full Specs
to access all available technical data

Similar Products

#4 Screw Size, 0.12
Specs
Washer Type Lockwasher, Helical Spring
Material Steel; Alloy Steel, Black Oxide
Inside Diameter 0.120 inch (3.048 mm)
View Details
Molded Sholuder Washer, 3/8 Screw Size, .385in. Inside Diameter, .750in. Outside Diameter, .120in. Overall Width. Material- Nylon (Zytel 101). - A 9M68-2406 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Shoulder
Inside Diameter 0.385 inch (9.779 mm)
Outside Diameter 0.750 inch (19.050 mm)
View Details
0.40625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material PVC; PVC
Inside Diameter 0.406 inch (10.312 mm)
View Details
Wave Spring Washer, 0.531
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.531 inch (13.487 mm)
View Details