The S99GTTM183215 is a thrust washer made from T500® polymer, designed for high-load and high-speed applications with an operating temperature range of -100°C to 250°C continuous and up to 315°C intermittently. It has a bore diameter of 18 mm, an outer diameter of 32 mm, and a thickness of 1.5 mm, with a center hole diameter of 25 mm and a chamfered edge of 1 mm. The washer exhibits a dynamic coefficient of friction against steel between 0.09 and 0.27, a maximum PV value of 808 kgf/cm²·m/min, a compressive strength of 1019 kgf/cm², and meets ISO 3547-1 standards. It features high compression strength, chemical resistance, low moisture absorption, and excellent wear resistance.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | S99GTTM183215 |
| Product Name | 18 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers |
| Material | T500® Polymer |