Stock Drive Products & Sterling Instrument - SDP/SI 1/2 (W) X 1/4 (H), Carbon steel key stock A 9C40-D812

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9C40-D812 is a carbon steel key stock with a width of 1/2 inch and a height of 1/4 inch, featuring a zinc electroplate finish. It is designed for mechanical assembly applications requiring precise linear dimensions and corrosion-resistant surface treatment. The part is supplied in standard inch sizes and is one of several variants in a series sharing identical material and coating properties across different dimensions.

Datasheet Summary
Powered by GS/AI

A 9C40-D812 is a carbon steel key stock with a width of 1/2 inch and a height of 1/4 inch, featuring a zinc electroplate finish. It is designed for mechanical assembly applications requiring precise linear dimensions and corrosion-resistant surface treatment. The part is supplied in standard inch sizes and is one of several variants in a series sharing identical material and coating properties across different dimensions.

Suppliers

Company
Product
Description
Supplier Links
1/2 (W) X 1/4 (H), Carbon steel key stock - A 9C40-D812 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1/2 (W) X 1/4 (H), Carbon steel key stock
A 9C40-D812
1/2 (W) X 1/4 (H), Carbon steel key stock A 9C40-D812
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9C40-D812
Product Name 1/2 (W) X 1/4 (H), Carbon steel key stock
Type Key Stock
Unlock Full Specs
to access all available technical data

Similar Products

1/8 (W) X 1/8 (H), Carbon steel key stock - A 9C40-0412 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key Stock
Width 0.1250 inch (3.17 mm)
Height 0.1250 inch (3.17 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.2030 inch (5.16 mm)
View Details
12mm wide BY 8mm Height, 36mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M120836 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.3150 inch (8 mm)
Length 1.42 inch (36 mm)
View Details
8mm wide BY 7mm Height, 45mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M080745 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.2756 inch (7 mm)
Length 1.77 inch (45 mm)
View Details