A 9C39M040414 is a carbon steel parallel machine key, 4 mm wide, 4 mm high, and 14 mm long, conforming to DIN 6885A. The key has a tolerance on width of 0/-0.030 mm for dimensions between 4 and 6 mm. It is designed for mechanical power transmission applications requiring precise fit and alignment in shaft-hub connections.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Machine Keys and Keystock |
| Product Number | A 9C39M040414 |
| Product Name | 4mm wide BY 4mm Height, 14mm Long Carbon steel machine key (per DIN 6885A) |
| Height | 0.1575 inch (4 mm) |