Stock Drive Products & Sterling Instrument - SDP/SI 0.156" Nominal Diameter, 0.875" Long, Carbon Steel Taper Pin A 9C38-0028

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Carbon steel taper pins with a nominal diameter of 0.156 inches and a length of 0.875 inches, conforming to a taper of 0.0208 ± 0.0005 per inch, feature spherical radii at both ends and unhardened material. The part is priced per 100 pieces and has corners rounded at both ends.

Datasheet Summary
Powered by GS/AI

Carbon steel taper pins with a nominal diameter of 0.156 inches and a length of 0.875 inches, conforming to a taper of 0.0208 ± 0.0005 per inch, feature spherical radii at both ends and unhardened material. The part is priced per 100 pieces and has corners rounded at both ends.

Suppliers

Company
Product
Description
Supplier Links
0.156
Hicksville, NY, United States
0.156" Nominal Diameter, 0.875" Long, Carbon Steel Taper Pin
A 9C38-0028
0.156" Nominal Diameter, 0.875" Long, Carbon Steel Taper Pin A 9C38-0028
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C38-0028
Product Name 0.156" Nominal Diameter, 0.875" Long, Carbon Steel Taper Pin
Pin Type NonthreadedTaper
Unlock Full Specs
to access all available technical data

Similar Products

0.0939
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.5000 inch (12.7 mm)
View Details
0.156
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1560 inch (3.96 mm)
Length 0.5000 inch (12.7 mm)
View Details
2.5mm Dia. BY 32mm Long Steel Dowel Pin - MD6325MQ0025X032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 1.26 inch (32 mm)
Material HardenedSteel
View Details
0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.1880 inch (4.78 mm)
View Details