Stock Drive Products & Sterling Instrument - SDP/SI 0.0938" Nominal Dia. Carbon Steel, 0.938" Long Roll Pin A 9C35-0330

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9C35-0330 is a carbon steel roll pin with a nominal diameter of 3/32 inch and a length of 0.938 inch, designed for securing components in mechanical assemblies. It has a wall thickness of 0.022 inch, a chamfer diameter between 0.094 and 0.097 inch, and is recommended for a hole size between 0.094 and 0.097 inch. The pin is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9C35-0330 is a carbon steel roll pin with a nominal diameter of 3/32 inch and a length of 0.938 inch, designed for securing components in mechanical assemblies. It has a wall thickness of 0.022 inch, a chamfer diameter between 0.094 and 0.097 inch, and is recommended for a hole size between 0.094 and 0.097 inch. The pin is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.0938
Hicksville, NY, United States
0.0938" Nominal Dia. Carbon Steel, 0.938" Long Roll Pin
A 9C35-0330
0.0938" Nominal Dia. Carbon Steel, 0.938" Long Roll Pin A 9C35-0330
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C35-0330
Product Name 0.0938" Nominal Dia. Carbon Steel, 0.938" Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 1 inch (25.4 mm)
View Details
0.1877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1877 inch (4.77 mm)
Length 0.7500 inch (19.05 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 1.25 inch (31.75 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.7500 inch (19.05 mm)
View Details