Socket head shoulder screws with an M8 x 1.25 thread, 10 mm shoulder diameter, and 20 mm shoulder length are part of the metric long shoulder length series made of steel. The part has a 16 mm shank diameter, an 8 mm head height, and a 13 mm shoulder protrusion length. The shoulder diameter tolerance is -0.013 to -0.049 mm. The total length of the screw is 20 mm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9C25ML0820 |
| Product Name | M8 X 1.25 Thread, 10mm Shoulder Dia., 20mm Shoulder length, Carbon Steel Socket head Shoulder Screw |
| Screw Type | Shoulder Screw |