Shallow head shoulder screws with a 2 mm metric thread, 5 mm head diameter, and 3.75 mm shoulder length, made from 303 stainless steel, for use in precision assemblies where low profile and corrosion resistance are required. The part has a 0.6 mm chamfer on each end and a 0.05 mm total indicator runout tolerance. Package style is not specified, but the head and shoulder dimensions define its mechanical profile.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 7Y 5MCF1 |
| Product Name | M2 X 0.4 Thread, 5mm Head Dia, 3.75mm Shoulder Length, 303 Stainless Steel |
| Screw Type | Shoulder Screw |