A 7ZB5-URG11237B is a urethane roller with a 1.125-inch outside diameter, a 0.25-inch bore, and two M250® polymer flange bearings. The roller features an aluminum sleeve with a flange thickness of 0.438 inch and a sleeve length of 0.688 inch. The urethane surface has a 60 durometer hardness, and the bearing material is specified as M250® polymer.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7ZB5-URG11237B |
| Product Name | 1.125" Outside Diameter, 0.25" Bore, Urethane Roller with two M250® Polymer Flange Bearings |
| Application | Conveyor |