The S7AYPAM50250515 is a low-cost idler with a 5 mm shaft diameter, 50 mm overall length, 25 mm housing length, and a 15 mm clearance diameter, mounted on a sintered bronze bearing with a 303 stainless steel shaft and housing. It has a shaft tolerance of -0.004/-0.012 mm and a clearance diameter of 15 mm, consistent with other variants in the series that use a 5 mm shaft. The component is designed for applications requiring simple rotational support with corrosion-resistant materials.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | S7AYPAM50250515 |
| Product Name | 15mm Outside Dia. Low Cost Idlers, Mounted on Sintered Bearings |
| Application | Conveyor |