A 7Z 5MUR1906 is an idler roller with a 19 mm outside diameter, 6 mm bore, and urethane 60 durometer surface mounted on an aluminum sleeve with sintered bronze bearings. It has a face width of 12.7 mm, bearing thickness of 4 mm, and flange diameter of 10 mm. The roller is designed for light-duty conveying applications where low noise and wear resistance are required.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7Z 5MUR1906 |
| Product Name | 19mm Outside diameter, 6mm Bore, Urethane Roller with Sintered Flange Bearing |
| Application | Conveyor |