A 7ZB5-IRG19837 is a roller with a 1.988-inch outside diameter, a 0.250-inch bore, a neoprene 60 durometer surface, an aluminum alloy sleeve, and two M250® polymer flange bearings. The roller has a flange width of 1.375 inches and a sleeve length of 0.344 inches. The outside diameter is ground to a tolerance of ±0.010 inch, and the bore is sized for a 0.250-inch shaft. The bearing sleeves are secured by a 0.062-inch chamfer on both ends.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7ZB5-IRG19837 |
| Product Name | 1.988" Outside Diameter, 0.25" Bore, Neoprene Roller with two M250® Polymer Flange Bearings |
| Application | Conveyor |