The A 7M 5MUR5010 is a urethane feed roller with a 50 mm outside diameter, 10 mm bore, and an aluminum sleeve, designed for material handling applications. The roller has a 60 durometer urethane surface and a 17.47 mm sleeve width. The aluminum sleeve has a 12.7 mm outer diameter and a 6.35 mm wall thickness, with no chamfer.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7M 5MUR5010 |
| Product Name | 50mm Outside Diameter, 10mm Bore Urethane Feed Roller with Aluminum Insert |
| Application | Conveyor |