A 7M 5-UR06737 is a urethane feed roller with a 0.672 inch outside diameter and a 0.375 inch bore, featuring an aluminum sleeve with a bore tolerance of +.0005/-.0000 and a face width of 0.250 inch. The urethane surface has a durometer of 60. The roller is designed for precision feeding applications and includes no chamfer on the aluminum sleeve.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7M 5-UR06737 |
| Product Name | 0.672" Outside Diameter, 0.375" Bore, Urethane Feed Roller with Aluminum Insert |
| Application | Conveyor |