A 7ZB5-IRG07537 is a roller with a 0.750 inch outside diameter, a 0.250 inch bore, and a 0.500 inch sleeve length, featuring a neoprene 60 durometer roller surface and aluminum alloy sleeve with two M250® polymer flange bearings. The roller has a flange width of 0.1250 inches with a tolerance of +0.0030 inch and a bearing inner diameter of 0.360 inch. The part is designed for bearing applications requiring a ground outside diameter and both-side chamfered faces.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7ZB5-IRG07537 |
| Product Name | 0.75" Outside Diameter, 0.25" Bore, Neoprene Roller with two M250® Polymer Flange Bearings |
| Application | Conveyor |