The A 7Z 5MUR1203B is an idler roller with a 12 mm outer diameter, 3 mm width, and 4 mm bore, featuring a urethane 60 durometer surface and a sintered bronze bearing mounted in an aluminum sleeve. The roller has a flat flange on one side and a 1.5 mm thick flange on the other, with an aluminum sleeve outer diameter of 8.74 mm. The design includes two sintered bronze bearings and a non-chamfered end configuration.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Drive Rollers and Idler Rollers |
| Product Number | A 7Z 5MUR1203B |
| Product Name | 12mm Outside diameter, 3mm Bore, Urethane Roller with Sintered Flange Bearing |
| Application | Conveyor |