Steel linear tracks with mounting holes, sized for metric applications, are manufactured from AISI 420 stainless steel, unhardened, and are 1238.3 mm long for part number A 7Y15M34875. The track has a width of 9.65 mm, a height of 76.2 mm, and features hole spacing and dimensions consistent with the series: hole diameter of 7.14 mm, hole spacing of 933.5 mm between the first and last holes, and a center-to-center distance of 76.2 mm between rows of holes. The track includes 17 mounting holes. The material is specified as unhardened AISI 420 stainless steel, with provisions for hardened versions in related variants.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Y15M34875 |
| Product Name | Steel Track with Mounting Holes, Size 3, 1238.3mm Long. Material- AISI 420 Stainless Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Unhardened; UnHardened |