Stock Drive Products & Sterling Instrument - SDP/SI Compensated Precision Metric Mini-Rail® Linear Guides, 115 mm Long Rail, 10 mm Assembly Height S64AMRMB09115

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S64AMRMB09115 is a compensated precision metric Mini-Rail linear guide with a 115 mm rail length and 10 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration dampening. It has a running clearance of 0.064-0.089 mm and uses an M3 mounting screw. The guide includes a carriage compatible with the 09 size code, which has overall dimensions of 9 mm width, 10 mm height, and 20 mm base width, with a 115 mm rail length matching the specified component length code.

Datasheet Summary
Powered by GS/AI

The S64AMRMB09115 is a compensated precision metric Mini-Rail linear guide with a 115 mm rail length and 10 mm assembly height, featuring FrelonGOLD® self-lubricating material on HRC70 ceramic-coated aluminum for corrosion resistance, shock load tolerance, and vibration dampening. It has a running clearance of 0.064-0.089 mm and uses an M3 mounting screw. The guide includes a carriage compatible with the 09 size code, which has overall dimensions of 9 mm width, 10 mm height, and 20 mm base width, with a 115 mm rail length matching the specified component length code.

Suppliers

Company
Product
Description
Supplier Links
Compensated Precision Metric Mini-Rail® Linear Guides, 115 mm Long Rail, 10 mm Assembly Height - S64AMRMB09115 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Compensated Precision Metric Mini-Rail® Linear Guides, 115 mm Long Rail, 10 mm Assembly Height
S64AMRMB09115
Compensated Precision Metric Mini-Rail® Linear Guides, 115 mm Long Rail, 10 mm Assembly Height S64AMRMB09115
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S64AMRMB09115
Product Name Compensated Precision Metric Mini-Rail® Linear Guides, 115 mm Long Rail, 10 mm Assembly Height
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

1045 Steel Track, With Mounting Holes, Hardened to RC53, 13' Long - BKHCOM-T401300D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Hardened to RC53
View Details
16 Teeth, 3/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 72 inch (1829 mm)
View Details
16 Teeth, 5/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 1.25 inch (31.75 mm)
View Details
1045 Steel Track, With Mounting Holes, Hardened to RC53, 36.63' Long - BKHCOM-T203663D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Hardened to RC53
View Details