The S64AMRMA20340 is a precision metric Mini-Rail linear guide with a 340 mm rail length and 25 mm assembly height, designed for quiet, self-lubricating linear motion with shock load tolerance and corrosion resistance. It features FrelonGOLD® material on HRC70 ceramic-coated aluminum and uses a size 20 code with an M4 mounting thread. The unit has a running clearance of 0.064-0.089 mm, and its dimensions include a width of 20 mm, length of 340 mm, and an overall height of 25 mm. It supports vibration damping and is rated for use in demanding environments.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | S64AMRMA20340 |
| Product Name | Precision Metric Mini-Rail® Linear Guides, 340 mm Long Rail, 25 mm Assembly Height |
| Guide / Rail Shape | Linear Motion Guide |