A 7X 9-1W04210 is a curved spring washer made from 301 stainless steel, designed for use with #12 screws. It has an outer diameter of 0.423 inches, an inner diameter of 0.231 inches, and a thickness of 0.0100 inches. The washer has a free height of 0.053 inches and a loaded height of 0.032 inches at a load of 5.00 lbf.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Washers |
| Product Number | A 7X 9-1W04210 |
| Product Name | 301 Stainless Steel Washer, 0.423" (OD)., 0.01" Thick, For (#)12 Screws |
| Washer Type | Bowed or Curved |