Stock Drive Products & Sterling Instrument - SDP/SI 301 Stainless Steel Washer, 0.245" (OD)., 0.006" Thick, For (#)5 Screws A 7X 9-1W02406

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7X 9-1W02406 is a curved spring washer made from 301 stainless steel, designed for #5 screws with an outer diameter of 0.245 in, inner diameter of 0.135 in, and thickness of 0.0060 in. It has a free height of 0.034 in and provides a load of 2.00 lbf at 0.020 in deflection. The washer is priced per 10 pieces.

Datasheet Summary
Powered by GS/AI

A 7X 9-1W02406 is a curved spring washer made from 301 stainless steel, designed for #5 screws with an outer diameter of 0.245 in, inner diameter of 0.135 in, and thickness of 0.0060 in. It has a free height of 0.034 in and provides a load of 2.00 lbf at 0.020 in deflection. The washer is priced per 10 pieces.

Suppliers

Company
Product
Description
Supplier Links
301 Stainless Steel Washer, 0.245
Hicksville, NY, United States
301 Stainless Steel Washer, 0.245" (OD)., 0.006" Thick, For (#)5 Screws
A 7X 9-1W02406
301 Stainless Steel Washer, 0.245" (OD)., 0.006" Thick, For (#)5 Screws A 7X 9-1W02406
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 7X 9-1W02406
Product Name 301 Stainless Steel Washer, 0.245" (OD)., 0.006" Thick, For (#)5 Screws
Washer Type Bowed or Curved
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washers, 25mm Inside Diameter, 44mm Outside Diameter, M24 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQB440 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.984 inch (25.000 mm)
View Details
Molded Sholuder Washer, #4 Screw Size, .122in. Inside Diameter, .281in. Outside Diameter, .080in. Overall Width. Material- Nylon (Zytel 101). - A 9M68-0904 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Shoulder
Inside Diameter 0.122 inch (3.099 mm)
Outside Diameter 0.281 inch (7.137 mm)
View Details
Wave Spring Washer, 0.134
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.134 inch (3.404 mm)
View Details
Wave Spring Washers, 4.3mm Inside Diameter, 8.1mm Outside Diameter, M4 Screw Size, Material- Beryllium Cooper. - MD4463MEA081X028 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Copper; Beryllium Cooper
Inside Diameter 0.169 inch (4.300 mm)
View Details