Steel tracks with mounting holes, designed for linear motion systems, are available in metric sizes with drilled hole spacings to accommodate mounting. The part A 7C15M26063 corresponds to a 1540 mm long track with a width of 76.2 mm, hole diameter of 5.16 mm, and hole spacing consistent with 21 mounting holes. The material specification for the base series includes AISI 1045 carbon steel, unhardened, which applies to this variant. The track has a height of 7.87 mm, flange thickness of 5.56 mm, and feature dimensions as per ISO conventions, including a radius of 0.010 inches and minimum hole spacing of 76.2 mm. Mounting holes are spaced at 76.2 mm centers with an edge distance of 7.93 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7C15M26063 |
| Product Name | Steel Track with Mounting Holes, Size 2, 1540mm Long. Material- 1045 Carbon Steel, Unhardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Unhardened; UnHardened |