Stock Drive Products & Sterling Instrument - SDP/SI Steel Track with Mounting Holes, Size 3, 628.7mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. A 7W15M32475

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Steel Track with Mounting Holes, Size 3, measures 628.7mm in length and is constructed from AISI 420 stainless steel, hardened to a Rockwell hardness of HRC 48-50. This product is designed for linear guide systems, providing support for loads in both vertical and horizontal directions. The track features standard drilled mounting holes, facilitating easy installation and alignment in various applications. Its hardened stainless steel construction offers durability and resistance to wear, making it suitable for demanding environments. This product is identified by the part number A 7W15M32475.

Datasheet Summary
Powered by GS/AI

The Steel Track with Mounting Holes, Size 3, measures 628.7mm in length and is constructed from AISI 420 stainless steel, hardened to a Rockwell hardness of HRC 48-50. This product is designed for linear guide systems, providing support for loads in both vertical and horizontal directions. The track features standard drilled mounting holes, facilitating easy installation and alignment in various applications. Its hardened stainless steel construction offers durability and resistance to wear, making it suitable for demanding environments. This product is identified by the part number A 7W15M32475.

Suppliers

Company
Product
Description
Supplier Links
Steel Track with Mounting Holes, Size 3, 628.7mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. - A 7W15M32475 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Steel Track with Mounting Holes, Size 3, 628.7mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened.
A 7W15M32475
Steel Track with Mounting Holes, Size 3, 628.7mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. A 7W15M32475
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 7W15M32475
Product Name Steel Track with Mounting Holes, Size 3, 628.7mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened.
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened (HRC48-50)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Track with Mounting Holes, Size 2, 625.6mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M22463 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
View Details
16 Teeth, 5/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 72 inch (1829 mm)
View Details
1045 Steel Track, No Mounting Holes,Unhardened To RC53, 6.5' Long - BKHCOM-T178000X - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Unhardened; Hardened to RC53
View Details
Steel Track with Mounting Holes, Size 3, 1543.1mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. - A 7W15M36075 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened (HRC48-50)
View Details