The BK COM-T104850D is a 48.50 inch long, hardened carbon steel V-groove track with predrilled mounting holes for linear guidance, featuring a hardened running surface at Rc 53. It has a single edge, 25 mounting holes spaced to match the track length, and dimensions of 0.250 inch width, 2.000 inch height, 0.156 inch groove depth, 0.437 inch groove width, 0.187 inch flange thickness, 0.031 inch groove edge thickness, 0.062 inch flange width, and 0.125 inch hole diameter. The track is made of AISI 1045 carbon steel, oil-finished, and can be butt-jointed for extended stroke lengths.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | BKHCOM-T104850D |
| Product Name | 1045 Steel Track, With Mounting Holes, Hardened to RC53, 48.5' Long |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Steel |
| Additional Material Specifications | Hardened to RC53 |