Steel linear tracks with mounting holes, 1540 mm long and 76.2 mm wide, made from hardened AISI 420 stainless steel (HRC 48-50), feature five mounting holes spaced along the length and geometric dimensions including a hole diameter of 5.16 mm, hole spacing of 76.2 mm, and a track height of 7.95 mm. The track has a base thickness of 2.39 mm and a projection height of 6.35 mm, designed for linear motion applications. The physical profile conforms to ISO conventions for projections.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7W15M26063 |
| Product Name | Steel Track with Mounting Holes, Size 2, 1540mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Hardened (HRC48-50) |