Stock Drive Products & Sterling Instrument - SDP/SI Linear Guide System - Heavy Duty - Hard Anodized Aluminum, Size 40 Rails, 2000mm Long S99GWRM402000

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99GWRM402000 is a 2000 mm long heavy-duty linear guide rail made of hard anodized aluminum, part of a metric-sized 40 series designed for low-friction, maintenance-free linear motion. The rail has a width of 40 mm and a height of 5.5 mm, with mounting holes spaced at 120 mm intervals and an M6 thread diameter. Static load capacity is 489 kg for both the Y and Z axes. The rail weighs 2 kg.

Datasheet Summary
Powered by GS/AI

The S99GWRM402000 is a 2000 mm long heavy-duty linear guide rail made of hard anodized aluminum, part of a metric-sized 40 series designed for low-friction, maintenance-free linear motion. The rail has a width of 40 mm and a height of 5.5 mm, with mounting holes spaced at 120 mm intervals and an M6 thread diameter. Static load capacity is 489 kg for both the Y and Z axes. The rail weighs 2 kg.

Suppliers

Company
Product
Description
Supplier Links
Linear Guide System - Heavy Duty - Hard Anodized Aluminum, Size 40 Rails, 2000mm Long - S99GWRM402000 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Linear Guide System - Heavy Duty - Hard Anodized Aluminum, Size 40 Rails, 2000mm Long
S99GWRM402000
Linear Guide System - Heavy Duty - Hard Anodized Aluminum, Size 40 Rails, 2000mm Long S99GWRM402000
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number S99GWRM402000
Product Name Linear Guide System - Heavy Duty - Hard Anodized Aluminum, Size 40 Rails, 2000mm Long
Guide / Rail Shape Linear Motion Guide
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 5/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 48 inch (1219 mm)
View Details
16 Teeth, 15/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 36 inch (914 mm)
View Details
420 STainless Steel Track, No Mounting Holes,unhardened, 6.5' Long - BKSCOM-T178000X - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details
16 Teeth, 5/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 72 inch (1829 mm)
View Details