Steel track with mounting holes, 1536.7 mm long, made of hardened AISI 420 stainless steel (HRC 48-50), with a width of 12.7 mm, height of 101.6 mm, and hole spacing designed for mounting. The track has a nominal hole count of 31, with hole diameter of 7.93 mm and center-to-center spacing consistent with the A7 series design.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7W15M16050 |
| Product Name | Steel Track with Mounting Holes, Size 1, 1536.7mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Hardened (HRC48-50) |