Steel linear tracks with mounting holes, sized for metric applications and hardened to HRC 48-50, are made from AISI 420 stainless steel. The track is 1231.9 mm long with a width of 50.8 mm, height of 6.35 mm, and hole spacing of 50.8 mm. It has seven holes, each with a diameter of 3.96 mm. The mounting holes are evenly spaced along the length, with a center-to-center distance of 50.8 mm. The track is designed for linear motion systems requiring hardened stainless steel construction. The overall dimensions and hole layout conform to the standard MDT configuration as specified for the 15M14850 series.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7W15M14850 |
| Product Name | Steel Track with Mounting Holes, Size 1, 1231.9mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Hardened (HRC48-50) |