Steel tracks with mounting holes, sized for size 4, are 1549.4 mm long and feature a hardened AISI 1045 carbon steel material with a hardness of HRC 58-60. The track has seven holes, with dimensions B=12.7 mm, C=101.6 mm, D=8.74 mm, E=9.53 mm, F=11.1 mm, G=2.36 mm, H=27 mm, J=3.18 mm, and a standard spacing of 9 holes per 100 mm over the length. The mounting hole pattern and overall dimensions conform to the metric design specified for the series.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Q15M46100 |
| Product Name | Steel Track with Mounting Holes, Size 4, 1549.4mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Hardened (HRC 58-60) |