Steel tracks with mounting holes, designed for linear motion applications, are available in hardened AISI 420 stainless steel with a hardness of HRC 48-50. The part is 317.5 mm long, has a width of 50.8 mm, a height of 6.35 mm, and features seven evenly spaced mounting holes with a hole diameter of 3.96 mm. The track includes a 0.79 mm fillet radius and a 1.57 mm center-to-center hole spacing. The mounting configuration follows ISO conventions with projections at 11.1 mm, 4.75 mm, and 3.18 mm dimensions as defined for Size 1 tracks.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7W15M11250 |
| Product Name | Steel Track with Mounting Holes, Size 1, 317.5mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Stainless Steel; 420 Stainless Steel |
| Additional Material Specifications | Hardened (HRC48-50) |