Stock Drive Products & Sterling Instrument - SDP/SI Steel Track with Mounting Holes, Size 2, 1844.8mm Long. Material- 1045 Carbon Steel, Unhardened. A 7C15M27263

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel tracks with mounting holes, designed for linear motion systems, are available in metric sizes with standard hole spacing. The part A 7C15M27263 belongs to a series with a length of 1844.8 mm, width of 76.2 mm, height of 7.87 mm, and 25 mounting holes. The hole diameter is 6.35 mm, with a center-to-center spacing of 76.2 mm for the mounting holes. The track material is AISI 1045 carbon steel, unhardened, with a nominal thickness of 5.56 mm. The dimensions conform to ISO conventions for projections and tolerances of ±0.13 mm across key features.

Datasheet Summary
Powered by GS/AI

Steel tracks with mounting holes, designed for linear motion systems, are available in metric sizes with standard hole spacing. The part A 7C15M27263 belongs to a series with a length of 1844.8 mm, width of 76.2 mm, height of 7.87 mm, and 25 mounting holes. The hole diameter is 6.35 mm, with a center-to-center spacing of 76.2 mm for the mounting holes. The track material is AISI 1045 carbon steel, unhardened, with a nominal thickness of 5.56 mm. The dimensions conform to ISO conventions for projections and tolerances of ±0.13 mm across key features.

Suppliers

Company
Product
Description
Supplier Links
Steel Track with Mounting Holes, Size 2, 1844.8mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M27263 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Steel Track with Mounting Holes, Size 2, 1844.8mm Long. Material- 1045 Carbon Steel, Unhardened.
A 7C15M27263
Steel Track with Mounting Holes, Size 2, 1844.8mm Long. Material- 1045 Carbon Steel, Unhardened. A 7C15M27263
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 7C15M27263
Product Name Steel Track with Mounting Holes, Size 2, 1844.8mm Long. Material- 1045 Carbon Steel, Unhardened.
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
Unlock Full Specs
to access all available technical data

Similar Products

16 Teeth, 15/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 48 inch (1219 mm)
View Details
16 Teeth, 15/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Guide Length 1 inch (25.4 mm)
View Details
1045 Steel Track, With Mounting Holes, Unhardened, 48.63' Long - BKDCOM-T204863D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Steel Track with Mounting Holes, Size 3, 323.9mm Long. Material- AISI 420 Stainless Steel, Unhardened. - A 7Y15M31275 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details