Stock Drive Products & Sterling Instrument - SDP/SI Steel Track with Mounting Holes, Size 3, 933.5mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. A 7W15M33675

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel tracks with mounting holes, 933.5 mm long, made from hardened AISI 420 stainless steel (HRC 48-50), feature a width of 76.2 mm, hole diameter of 7.14 mm, and 13 holes spaced at 13 mm intervals. The track has a height of 9.65 mm, flange thickness of 7.95 mm, and a bore diameter of 8.71 mm. Adjacent hole center-to-center spacing is 22.2 mm, with edge-to-first-hole distance of 2.77 mm and projection of 6.35 mm.

Datasheet Summary
Powered by GS/AI

Steel tracks with mounting holes, 933.5 mm long, made from hardened AISI 420 stainless steel (HRC 48-50), feature a width of 76.2 mm, hole diameter of 7.14 mm, and 13 holes spaced at 13 mm intervals. The track has a height of 9.65 mm, flange thickness of 7.95 mm, and a bore diameter of 8.71 mm. Adjacent hole center-to-center spacing is 22.2 mm, with edge-to-first-hole distance of 2.77 mm and projection of 6.35 mm.

Suppliers

Company
Product
Description
Supplier Links
Steel Track with Mounting Holes, Size 3, 933.5mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. - A 7W15M33675 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Steel Track with Mounting Holes, Size 3, 933.5mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened.
A 7W15M33675
Steel Track with Mounting Holes, Size 3, 933.5mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. A 7W15M33675
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 7W15M33675
Product Name Steel Track with Mounting Holes, Size 3, 933.5mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened.
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened (HRC48-50)
Unlock Full Specs
to access all available technical data

Similar Products

420 STainless Steel Track,No Mounting Holes, hardened To RC40, 6.5' Long - BKYCOM-T478000X - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened To RC40
View Details
Precision Metric Mini-Rail® Linear Guides, 320 mm Long Rail, 13 mm Assembly Height - S64AMRMA12320 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 12.6 inch (320 mm)
View Details
Steel Track with Mounting Holes, Size 2, 1844.8mm Long. Material- AISI 420 Stainless Steel, Unhardened. - A 7Y15M27263 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details
420 Stainless Steel Track, With Mounting Holes, Hardened to RC53, 48.75' Long - BKYCOM-T304875D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened to RC53
View Details