Steel track with mounting holes, sized for 12.7 mm width and 101.6 mm pitch, 635 mm long, made of hardened AISI 1045 carbon steel (HRC 58-60), with a drilled hole pattern of 7 holes, hole spacing of 101.6 mm, hole diameter of 8.74 mm, web thickness of 9.53 mm, and flange height of 11.1 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Q15M42500 |
| Product Name | Steel Track with Mounting Holes, Size 4, 635mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Hardened (HRC 58-60) |