Steel track with mounting holes, 1844.8 mm long, made from AISI 1045 carbon steel hardened to HRC 58-60, with a width of 76.2 mm, height of 9.65 mm, hole spacing of 76.2 mm, hole diameter of 5.16 mm, and flange thickness of 0.79 mm. The track has 25 mounting holes and conforms to ISO projection standards.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Q15M27263 |
| Product Name | Steel Track with Mounting Holes, Size 2, 1844.8mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Hardened (HRC 58-60) |