Stock Drive Products & Sterling Instrument - SDP/SI 16 Teeth, 5/8" Nominal Dia., External Spline A 1Y25-62506

Description
There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline. Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders. For engineering assistance, call on our application engineers; we'd really love to help! Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Description
There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline. Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders. For engineering assistance, call on our application engineers; we'd really love to help! Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 1Y25-62506 is an external spline with 16 teeth, a nominal diameter of 5/8 inch, and a stock length of 6 inches, made of stainless steel 416 annealed. It features precision-rolled straight sides and is designed for axial motion when press-fitted to mating components. The spline's minor diameter is 0.601 inch and major diameter is 0.700 inch, with a straddled width of 0.183 inch. External splines in this series are priced per stock length and available in carbon steel 1117 or stainless steel 416 annealed.

Datasheet Summary
Powered by GS/AI

A 1Y25-62506 is an external spline with 16 teeth, a nominal diameter of 5/8 inch, and a stock length of 6 inches, made of stainless steel 416 annealed. It features precision-rolled straight sides and is designed for axial motion when press-fitted to mating components. The spline's minor diameter is 0.601 inch and major diameter is 0.700 inch, with a straddled width of 0.183 inch. External splines in this series are priced per stock length and available in carbon steel 1117 or stainless steel 416 annealed.

Suppliers

Company
Product
Description
Supplier Links
16 Teeth, 5/8
Hicksville, NY, United States
16 Teeth, 5/8" Nominal Dia., External Spline
A 1Y25-62506
16 Teeth, 5/8" Nominal Dia., External Spline A 1Y25-62506
There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline. Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders. For engineering assistance, call on our application engineers; we'd really love to help! Call us: 516-328-3300 You May Also Need: Shafts Bearings Couplings

There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform distribution of the load across the teeth. Since splines can handle high rotation, they are commonly found in the automobile industry, the aerospace industry, and excavation. Our splines are precision rolled with straight sides; the bushings are broached. Spline bushings can be press-fitted or fastened to components which require relative axial motion with respect to the spline.

Performance considerations include number of teeth, length, pitch diameter, and face width; environmental factors include heat and corrosion. Our splines are available in carbon and stainless steel. Internal spline bushings are priced per piece. External spline bushings are priced per stock length. Discounts are available for large-quantity orders.

For engineering assistance, call on our application engineers;
we'd really love to help!


Call us: 516-328-3300

You May Also Need:

Shafts

Bearings

Couplings

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 1Y25-62506
Product Name 16 Teeth, 5/8" Nominal Dia., External Spline
Guide / Rail Shape Spline Shaft
Unlock Full Specs
to access all available technical data

Similar Products

1045 Steel Track, With Mounting Holes, Hardened to RC53, 73' Long - BKHCOM-T407300D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Hardened to RC53
View Details
420 Stainless Steel Track, With Mounting Holes, Unhardened, 48.5' Long - BKSCOM-T104850D - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Precision Metric Mini-Rail® Linear Guides, 70 mm Long Rail, 8 mm Assembly Height - S64AMRMA07070 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 2.76 inch (70 mm)
View Details
Steel Track with Mounting Holes, Size 2, 1235.2mm Long. Material- AISI 420 Stainless Steel (HRC48-50), Hardened. - A 7W15M24863 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Stainless Steel; 420 Stainless Steel
Additional Material Specifications Hardened (HRC48-50)
View Details