Steel track with mounting holes, 320.8 mm long, made of hardened AISI 1045 carbon steel (HRC 58-60), featuring a hole spacing of 6.35 mm, hole diameter of 4.75 mm, width of 76.2 mm, height of 7.95 mm, and flange thickness of 2.39 mm. The track has five mounting holes and follows the geometric specifications and ISO projection convention for the A 7 series.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Q15M21263 |
| Product Name | Steel Track with Mounting Holes, Size 2, 320.8mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Hardened (HRC 58-60) |