Steel track with mounting holes, 1231.9 mm long, made from hardened AISI 1045 carbon steel (HRC 58-60), features a width of 317.5 mm, hole spacing of 25 holes, and dimensions consistent with the A 7 series: hole diameter 3.96 mm, edge distance 11.1 mm, and thickness 0.79 mm.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Linear Bearing Rails |
| Product Number | A 7Q15M14850 |
| Product Name | Steel Track with Mounting Holes, Size 1, 1231.9mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. |
| Guide / Rail Shape | Linear Motion Guide; V - Grooved Guide |
| Material | Steel; 1045 Carbon Steel |
| Additional Material Specifications | Hardened (HRC 58-60) |