Stock Drive Products & Sterling Instrument - SDP/SI Steel Track with Mounting Holes, Size 3, 628.7mm Long. Material- 1045 Carbon Steel, Unhardened. A 7C15M32475

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel track with mounting holes, 628.7 mm long, designed for linear motion applications. The track is 76.2 mm wide, 9.65 mm high, and features 9 mounting holes spaced at 76.2 mm intervals with a hole diameter of 7.14 mm. It is made from AISI 1045 carbon steel, unhardened, with a standard hole spacing pattern and dimensions as defined by the series. The track includes standard projections in accordance with ISO conventions and is compatible with metric linear systems.

Datasheet Summary
Powered by GS/AI

Steel track with mounting holes, 628.7 mm long, designed for linear motion applications. The track is 76.2 mm wide, 9.65 mm high, and features 9 mounting holes spaced at 76.2 mm intervals with a hole diameter of 7.14 mm. It is made from AISI 1045 carbon steel, unhardened, with a standard hole spacing pattern and dimensions as defined by the series. The track includes standard projections in accordance with ISO conventions and is compatible with metric linear systems.

Suppliers

Company
Product
Description
Supplier Links
Steel Track with Mounting Holes, Size 3, 628.7mm Long. Material- 1045 Carbon Steel, Unhardened. - A 7C15M32475 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Steel Track with Mounting Holes, Size 3, 628.7mm Long. Material- 1045 Carbon Steel, Unhardened.
A 7C15M32475
Steel Track with Mounting Holes, Size 3, 628.7mm Long. Material- 1045 Carbon Steel, Unhardened. A 7C15M32475
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Linear Bearing Rails
Product Number A 7C15M32475
Product Name Steel Track with Mounting Holes, Size 3, 628.7mm Long. Material- 1045 Carbon Steel, Unhardened.
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Unhardened; UnHardened
Unlock Full Specs
to access all available technical data

Similar Products

Compensated Precision Metric Mini-Rail® Linear Guides, 40 mm Long Rail, 8 mm Assembly Height - S64AMRMB07040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide
Guide Length 1.57 inch (40 mm)
View Details
10 Teeth, 18mm (Nominal Size), Internal Spline - A 1C26MH1845 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Spline Shaft
Material Steel; Carbon Steel
Guide Length 1.18 inch (30 mm)
View Details
1045 Steel Track, No Mounting Holes, Unhardened, 6.5' Long - BKDCOM-T478000X - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Steel
Additional Material Specifications Unhardened; UnHardened
View Details
Steel Track with Mounting Holes, Size 2, 930.4mm Long. Material- 1045 Carbon Steel (HRC 58-60), Hardened. - A 7Q15M23663 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Guide / Rail Shape Linear Motion Guide; V - Grooved Guide
Material Steel; 1045 Carbon Steel
Additional Material Specifications Hardened (HRC 58-60)
View Details