Stock Drive Products & Sterling Instrument - SDP/SI Spring Steel Washer, 0.98" (OD)., 0.021" Thick, For 1/2" Screws A 7Q 9-1W09821

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Q 9-1W09821 is a curved spring washer made of spring steel, designed for use with 1/2-inch screws. It has an outside diameter of 0.980 inches, an inside diameter of 0.525 inches, and a thickness of 0.021 inches. The washer provides a load of 20.00 lbf at a deflection of 0.110 inches, with a free height of 0.164 inches and a loaded height of 0.063 inches.

Datasheet Summary
Powered by GS/AI

A 7Q 9-1W09821 is a curved spring washer made of spring steel, designed for use with 1/2-inch screws. It has an outside diameter of 0.980 inches, an inside diameter of 0.525 inches, and a thickness of 0.021 inches. The washer provides a load of 20.00 lbf at a deflection of 0.110 inches, with a free height of 0.164 inches and a loaded height of 0.063 inches.

Suppliers

Company
Product
Description
Supplier Links
Spring Steel Washer, 0.98
Hicksville, NY, United States
Spring Steel Washer, 0.98" (OD)., 0.021" Thick, For 1/2" Screws
A 7Q 9-1W09821
Spring Steel Washer, 0.98" (OD)., 0.021" Thick, For 1/2" Screws A 7Q 9-1W09821
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 7Q 9-1W09821
Product Name Spring Steel Washer, 0.98" (OD)., 0.021" Thick, For 1/2" Screws
Washer Type Bowed or Curved
Unlock Full Specs
to access all available technical data

Similar Products

301 Stainless Steel Washer, 0.37
Specs
Washer Type Bowed or Curved
Material StainlessSteel; 301 Stainless Steel
Outside Diameter 0.370 inch (9.398 mm)
View Details
Wave Spring Washers, 17mm Inside Diameter, 30mm Outside Diameter, M16 Screw Size, Material- Spring Steel HRC 43-50. - MD0137MQB300 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Wave
Material Spring Steel HRC 43-50; Spring Steel
Inside Diameter 0.669 inch (17.000 mm)
View Details
0.281
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.281 inch (7.137 mm)
Outside Diameter 0.500 inch (12.700 mm)
View Details
#8 Screw Size, 0.174
Specs
Washer Type Lockwasher, Helical Spring
Material Steel; Alloy Steel, Black Oxide
Inside Diameter 0.174 inch (4.420 mm)
View Details