Stock Drive Products & Sterling Instrument - SDP/SI Spring Steel Washer, 0.672" (OD)., 0.015" Thick, For 11/32" Screws A 7Q 9-1W06715

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 7Q 9-1W06715 is a curved spring washer made of spring steel, designed for use with 11/32" screws. It has an outer diameter of 0.672 inches, a thickness of 0.015 inches, and provides a load of 11.00 lbf at 0.047 inches of deflection. The washer has an inner diameter of 0.363 inches and a free height of 0.081 inches. It is priced per 10 pieces.

Datasheet Summary
Powered by GS/AI

A 7Q 9-1W06715 is a curved spring washer made of spring steel, designed for use with 11/32" screws. It has an outer diameter of 0.672 inches, a thickness of 0.015 inches, and provides a load of 11.00 lbf at 0.047 inches of deflection. The washer has an inner diameter of 0.363 inches and a free height of 0.081 inches. It is priced per 10 pieces.

Suppliers

Company
Product
Description
Supplier Links
Spring Steel Washer, 0.672
Hicksville, NY, United States
Spring Steel Washer, 0.672" (OD)., 0.015" Thick, For 11/32" Screws
A 7Q 9-1W06715
Spring Steel Washer, 0.672" (OD)., 0.015" Thick, For 11/32" Screws A 7Q 9-1W06715
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number A 7Q 9-1W06715
Product Name Spring Steel Washer, 0.672" (OD)., 0.015" Thick, For 11/32" Screws
Washer Type Bowed or Curved
Unlock Full Specs
to access all available technical data

Similar Products

Spring Steel Washer, 0.735
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.735 inch (18.669 mm)
View Details
0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.813 inch (20.650 mm)
Outside Diameter 1.469 inch (37.306 mm)
View Details
Wave Spring Washer, 0.176
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.176 inch (4.470 mm)
View Details
Spring Steel Washer, 0.735
Specs
Washer Type Bowed or Curved
Material Spring Steel; Spring Steel
Outside Diameter 0.735 inch (18.669 mm)
View Details